Vishay Intertechnology, Inc. RES 4.64M OHM 1/10W 1% 0603 SMD CRCW06034M64FKTA

Description
RES 4.64Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 4.64Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64M OHM 1/10W 1% 0603 SMD - CRCW06034M64FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64M OHM 1/10W 1% 0603 SMD
CRCW06034M64FKTA
RES 4.64M OHM 1/10W 1% 0603 SMD CRCW06034M64FKTA
RES 4.64Mohm 1/10W 1% 0603 SMD

RES 4.64Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034M64FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034M64FKTA-ND
Chip Resistor - Surface Mount CRCW06034M64FKTA-ND
4.64 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.64 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 4.64M 1% 100 Rt1 Rohs Compliant Vishay - 48P9232 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 4.64M 1% 100 Rt1 Rohs Compliant Vishay
48P9232
Crcw0603 4.64M 1% 100 Rt1 Rohs Compliant Vishay 48P9232
CRCW0603 4.64M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 4.64M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06034M64FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06034M64FKTA
Resistors - Chip Resistor - Surface Mount CRCW06034M64FKTA
RES SMD 4.64M OHM 1% 1/10W 0603

RES SMD 4.64M OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06034M64FKTA CRCW06034M64FKTA-ND 48P9232 CRCW06034M64FKTA
Product Name RES 4.64M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 4.64M 1% 100 Rt1 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 4.64E6 ohms 4.64E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details