Vishay Precision Group RES 4.64M OHM 1/10W 1% 0603 SMD CRCW06034M64FKEA

Description
RES 4.64Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 4.64Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64M OHM 1/10W 1% 0603 SMD - CRCW06034M64FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64M OHM 1/10W 1% 0603 SMD
CRCW06034M64FKEA
RES 4.64M OHM 1/10W 1% 0603 SMD CRCW06034M64FKEA
RES 4.64Mohm 1/10W 1% 0603 SMD

RES 4.64Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.64MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64MHTR-ND
Chip Resistor - Surface Mount 541-4.64MHTR-ND
4.64 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.64 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.64MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64MHDKR-ND
Chip Resistor - Surface Mount 541-4.64MHDKR-ND
4.64 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.64 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.64MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64MHCT-ND
Chip Resistor - Surface Mount 541-4.64MHCT-ND
4.64 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.64 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4M64, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3584 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M64, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3584
Res, Thick Film, 4M64, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3584
RES, THICK FILM, 4M64, 1%, 0.1W, 0603, REEL; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M64, 1%, 0.1W, 0603, REEL; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06034M64FKEA 541-4.64MHTR-ND 47P3584
Product Name RES 4.64M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 4M64, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 4.64E6 ohms 4.64E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details