Vishay Intertechnology, Inc. RES 4.42M OHM 1/10W 1% 0603 SMD CRCW06034M42FKTA

Description
RES 4.42Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 4.42Mohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42M OHM 1/10W 1% 0603 SMD - CRCW06034M42FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42M OHM 1/10W 1% 0603 SMD
CRCW06034M42FKTA
RES 4.42M OHM 1/10W 1% 0603 SMD CRCW06034M42FKTA
RES 4.42Mohm 1/10W 1% 0603 SMD

RES 4.42Mohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034M42FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034M42FKTA-ND
Chip Resistor - Surface Mount CRCW06034M42FKTA-ND
4.42 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.42 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 4.42M 1% 100 Rt1 Rohs Compliant Vishay - 48P9229 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 4.42M 1% 100 Rt1 Rohs Compliant Vishay
48P9229
Crcw0603 4.42M 1% 100 Rt1 Rohs Compliant Vishay 48P9229
CRCW0603 4.42M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0603 4.42M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06034M42FKTA CRCW06034M42FKTA-ND 48P9229
Product Name RES 4.42M OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Crcw0603 4.42M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 4.42E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573142 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details