Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.42 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06034M42FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.42 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.42 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.42 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4250 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.42 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4250
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.42 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4250
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.42 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.42 Mohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4250
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.42 Mohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details