Vishay Intertechnology, Inc. RES 4.3M OHM 1/10W 5% 0603 SMD CRCW06034M30JNTA

Description
RES 4.3Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 4.3Mohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3M OHM 1/10W 5% 0603 SMD - CRCW06034M30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3M OHM 1/10W 5% 0603 SMD
CRCW06034M30JNTA
RES 4.3M OHM 1/10W 5% 0603 SMD CRCW06034M30JNTA
RES 4.3Mohm 1/10W 5% 0603 SMD

RES 4.3Mohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034M30JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034M30JNTA-ND
Chip Resistor - Surface Mount CRCW06034M30JNTA-ND
4.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.3 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 4.3M 5% 200 Rt1 Rohs Compliant Vishay - 48P9226 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 4.3M 5% 200 Rt1 Rohs Compliant Vishay
48P9226
Crcw0603 4.3M 5% 200 Rt1 Rohs Compliant Vishay 48P9226
CRCW0603 4.3M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 4.3M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034M30JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06034M30JNTA
Chip Resistor - Surface Mount CRCW06034M30JNTA
RES SMD 4.3M OHM 5% 1/10W 0603

RES SMD 4.3M OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06034M30JNTA CRCW06034M30JNTA-ND 48P9226 CRCW06034M30JNTA
Product Name RES 4.3M OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 4.3M 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 4.30E6 ohms 0.0043 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3574FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details