Vishay Precision Group Chip Resistor - Surface Mount CRCW06034M30FKEA

Description
4.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.30MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30MHTR-ND
Chip Resistor - Surface Mount 541-4.30MHTR-ND
4.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.30MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30MHDKR-ND
Chip Resistor - Surface Mount 541-4.30MHDKR-ND
4.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.30MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.30MHCT-ND
Chip Resistor - Surface Mount 541-4.30MHCT-ND
4.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.3 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.30M OHM 1/10W 1% 0603 SMD - CRCW06034M30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30M OHM 1/10W 1% 0603 SMD
CRCW06034M30FKEA
RES 4.30M OHM 1/10W 1% 0603 SMD CRCW06034M30FKEA
RES 4.30Mohm 1/10W 1% 0603 SMD

RES 4.30Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 4M3, 1%, 0.1W, 0603; Resistance Vishay - 87W8839 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M3, 1%, 0.1W, 0603; Resistance Vishay
87W8839
Res, Thick Film, 4M3, 1%, 0.1W, 0603; Resistance Vishay 87W8839
RES, THICK FILM, 4M3, 1%, 0.1W, 0603; Resistance:4.3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4M3, 1%, 0.1W, 0603; Resistance:4.3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 47P3579 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M3, 1%, 0.1W, 0603, Reel; Resistance Vishay
47P3579
Res, Thick Film, 4M3, 1%, 0.1W, 0603, Reel; Resistance Vishay 47P3579
RES, THICK FILM, 4M3, 1%, 0.1W, 0603, REEL; Resistance:4.3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M3, 1%, 0.1W, 0603, REEL; Resistance:4.3Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-4.30MHTR-ND CRCW06034M30FKEA 87W8839 47P3579
Product Name Chip Resistor - Surface Mount RES 4.30M OHM 1/10W 1% 0603 SMD Res, Thick Film, 4M3, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 4M3, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567471P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details