Vishay Precision Group Chip Resistor - Surface Mount CRCW06034M02FKEA

Description
4.02 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.02 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.02MHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02MHTR-ND
Chip Resistor - Surface Mount 541-4.02MHTR-ND
4.02 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.02 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02MHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02MHCT-ND
Chip Resistor - Surface Mount 541-4.02MHCT-ND
4.02 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.02 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02MHDKR-ND
Chip Resistor - Surface Mount 541-4.02MHDKR-ND
4.02 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.02 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 10W Resistor - 52-CRCW06034M02FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW06034M02FKEA
SMD 10W Resistor 52-CRCW06034M02FKEA
4.02MR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW06034M02FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034M02FKEA can be used for catalog matching and distributor lookup.

4.02MR 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW06034M02FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034M02FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 4.02M OHM 1/10W 1% 0603 SMD - CRCW06034M02FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1/10W 1% 0603 SMD
CRCW06034M02FKEA
RES 4.02M OHM 1/10W 1% 0603 SMD CRCW06034M02FKEA
RES 4.02Mohm 1/10W 1% 0603 SMD

RES 4.02Mohm 1/10W 1% 0603 SMD

Supplier's Site
Res, Thick Film, 4M02, 1%, 0.1W, 0603; Resistance Vishay - 89M6765 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M02, 1%, 0.1W, 0603; Resistance Vishay
89M6765
Res, Thick Film, 4M02, 1%, 0.1W, 0603; Resistance Vishay 89M6765
RES, THICK FILM, 4M02, 1%, 0.1W, 0603; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4M02, 1%, 0.1W, 0603; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M02, 1%, 0.1W, 0603, Reel; Resistance Vishay - 20M0398 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M02, 1%, 0.1W, 0603, Reel; Resistance Vishay
20M0398
Res, Thick Film, 4M02, 1%, 0.1W, 0603, Reel; Resistance Vishay 20M0398
RES, THICK FILM, 4M02, 1%, 0.1W, 0603, REEL; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M02, 1%, 0.1W, 0603, REEL; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-4.02MHTR-ND 52-CRCW06034M02FKEA CRCW06034M02FKEA 89M6765 20M0398
Product Name Chip Resistor - Surface Mount SMD 10W Resistor RES 4.02M OHM 1/10W 1% 0603 SMD Res, Thick Film, 4M02, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 4M02, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details