Vishay Precision Group Chip Resistor - Surface Mount CRCW06034K99FKTA

Description
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3007-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3007-6-ND
Chip Resistor - Surface Mount 541-3007-6-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3007-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3007-2-ND
Chip Resistor - Surface Mount 541-3007-2-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3007-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3007-1-ND
Chip Resistor - Surface Mount 541-3007-1-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 100mW Resistor - 52-CRCW06034K99FKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-CRCW06034K99FKTA
SMD 100mW Resistor 52-CRCW06034K99FKTA
0603 4.99kR 1% 100mW Thick Film Resistor SMD Product overview: CRCW06034K99FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K99FKTA can be used for catalog matching and distributor lookup.

0603 4.99kR 1% 100mW Thick Film Resistor SMD Product overview: CRCW06034K99FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K99FKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 4.99K OHM 1/10W 1% 0603 SMD - CRCW06034K99FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/10W 1% 0603 SMD
CRCW06034K99FKTA
RES 4.99K OHM 1/10W 1% 0603 SMD CRCW06034K99FKTA
RES 4.99Kohm 1/10W 1% 0603 SMD

RES 4.99Kohm 1/10W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06034K99FKTA
915867-CRCW06034K99FKTA
Chip Resistor - Surface Mount - CRCW06034K99FKTA 915867-CRCW06034K99FKTA
Manufacturer: Vishay Win Source Part Number: 915867-CRCW06034K99F KTA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW06034991FRT1, CRCW0603 100 4K99 1% RT1, 541-3007-6, 541-3007-2, 541-3007-1, CRCW06034K99FKTA-ND

Manufacturer: Vishay
Win Source Part Number: 915867-CRCW06034K99FKTA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW06034991FRT1, CRCW0603 100 4K99 1% RT1, 541-3007-6, 541-3007-2, 541-3007-1, CRCW06034K99FKTA-ND

Buy Now Datasheet
Res, Thick Film, 4K99, 1%, 0.1W, 0603; Resistance Vishay - 31C6933 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 0.1W, 0603; Resistance Vishay
31C6933
Res, Thick Film, 4K99, 1%, 0.1W, 0603; Resistance Vishay 31C6933
RES, THICK FILM, 4K99, 1%, 0.1W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 4K99, 1%, 0.1W, 0603; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3007-6-ND 52-CRCW06034K99FKTA CRCW06034K99FKTA 915867-CRCW06034K99FKTA 31C6933
Product Name Chip Resistor - Surface Mount SMD 100mW Resistor RES 4.99K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount - CRCW06034K99FKTA Res, Thick Film, 4K99, 1%, 0.1W, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176067-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 61.9 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details