Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06034K99FKEAC

Description
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3985-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3985-1-ND
Chip Resistor - Surface Mount 541-3985-1-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3985-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3985-2-ND
Chip Resistor - Surface Mount 541-3985-2-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3985-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3985-6-ND
Chip Resistor - Surface Mount 541-3985-6-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
RES 4.99K OHM 1% 1/10W 0603 - 873-CRCW06034K99FKEAC - Utmel Electronic Limited
Hong Kong, China
RES 4.99K OHM 1% 1/10W 0603
873-CRCW06034K99FKEAC
RES 4.99K OHM 1% 1/10W 0603 873-CRCW06034K99FKEAC
RES 4.99K OHM 1% 1/10W 0603

RES 4.99K OHM 1% 1/10W 0603

Supplier's Site
Res, 4K99, 1%, 0.1W, Thick Film, 0603; Resistance Vishay - 26AK5046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.1W, Thick Film, 0603; Resistance Vishay
26AK5046
Res, 4K99, 1%, 0.1W, Thick Film, 0603; Resistance Vishay 26AK5046
RES, 4K99, 1%, 0.1W, THICK FILM, 0603; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:0.1W; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 4K99, 1%, 0.1W, THICK FILM, 0603; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:0.1W; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 45AC9123 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC9123
Resistance Vishay 45AC9123
Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3985-1-ND 873-CRCW06034K99FKEAC 26AK5046
Product Name Chip Resistor - Surface Mount RES 4.99K OHM 1% 1/10W 0603 Res, 4K99, 1%, 0.1W, Thick Film, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details