Vishay Precision Group Chip Resistor - Surface Mount CRCW06034K99FKEA

Description
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.99KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KHDKR-ND
Chip Resistor - Surface Mount 541-4.99KHDKR-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KHCT-ND
Chip Resistor - Surface Mount 541-4.99KHCT-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KHTR-ND
Chip Resistor - Surface Mount 541-4.99KHTR-ND
4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.99 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW06034K99FKEA - CRCW06034K99FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06034K99FKEA
CRCW06034K99FKEA
CRCW06034K99FKEA CRCW06034K99FKEA
CRCW06034K99FKEA

CRCW06034K99FKEA

Supplier's Site
Surface Mount Resistors - 6790490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790490
Surface Mount Resistors 6790490
Vishay CRCW06034K99FKEA

Vishay CRCW06034K99FKEA

Supplier's Site
Surface Mount Resistors - 1694418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694418
Surface Mount Resistors 1694418
Vishay CRCW06034K99FKEA

Vishay CRCW06034K99FKEA

Supplier's Site
Surface Mount Resistors - 1817811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817811
Surface Mount Resistors 1817811
Vishay CRCW06034K99FKEA

Vishay CRCW06034K99FKEA

Supplier's Site
SMD 75V 100mW Resistor - 52-CRCW06034K99FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW06034K99FKEA
SMD 75V 100mW Resistor 52-CRCW06034K99FKEA
0603 4.99kR 1% Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW06034K99FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K99FKEA can be used for catalog matching and distributor lookup.

0603 4.99kR 1% Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW06034K99FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K99FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06034K99FKEA
1163047-CRCW06034K99FKEA
Chip Resistor - Surface Mount - CRCW06034K99FKEA 1163047-CRCW06034K99FKEA
Manufacturer: Vishay Win Source Part Number: 1163047-CRCW06034K99 FKEA Manufacturer Homepage: www.analog.com Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1163047-CRCW06034K99FKEA
Manufacturer Homepage: www.analog.com
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06034K99FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06034K99FKEA
Chip Resistor - Surface Mount CRCW06034K99FKEA
RES SMD 4.99K OHM 1% 1/10W 0603

RES SMD 4.99K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 4K99, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8501 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8501
Res, Thick Film, 4K99, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8501
RES, THICK FILM, 4K99, 1%, 0.1W, 0603, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K99, 1%, 0.1W, 0603, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.99 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 73T8717 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.99 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
73T8717
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.99 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 73T8717
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.99 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.99 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-4.99KHDKR-ND CRCW06034K99FKEA 6790490 1817811 52-CRCW06034K99FKEA 1163047-CRCW06034K99FKEA CRCW06034K99FKEA 52K8501 73T8717
Product Name Chip Resistor - Surface Mount CRCW06034K99FKEA Surface Mount Resistors Surface Mount Resistors SMD 75V 100mW Resistor Chip Resistor - Surface Mount - CRCW06034K99FKEA Chip Resistor - Surface Mount Res, Thick Film, 4K99, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.99 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details