Vishay Precision Group Res, Thick Film, 4K87, 1%, 0.1W, 0603, Reel; Resistance Vishay CRCW06034K87FKTA.

Description
RES, THICK FILM, 4K87, 1%, 0.1W, 0603, REEL; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: No
Description
RES, THICK FILM, 4K87, 1%, 0.1W, 0603, REEL; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4K87, 1%, 0.1W, 0603, Reel; Resistance Vishay - 29AC3571 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K87, 1%, 0.1W, 0603, Reel; Resistance Vishay
29AC3571
Res, Thick Film, 4K87, 1%, 0.1W, 0603, Reel; Resistance Vishay 29AC3571
RES, THICK FILM, 4K87, 1%, 0.1W, 0603, REEL; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: No

RES, THICK FILM, 4K87, 1%, 0.1W, 0603, REEL; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3571
Product Name Res, Thick Film, 4K87, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details