4.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
4.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
4.87 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 4K87, 1%, 0.1W, 0603; Resistance:4.87kohm;
RES, THICK FILM, 4K87, 1%, 0.1W, 0603, REEL; Resistance:4.87kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.87 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
RES SMD 4.87K OHM 1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-4.87KHCT-ND | CRCW06034K87FKEA | 6790481 | 52K8498 | 52K8499 | 73T8716 | CRCW06034K87FKEA |
| Product Name | Chip Resistor - Surface Mount | CRCW06034K87FKEA | Surface Mount Resistors | Res, Thick Film, 4K87, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 4K87, 1%, 0.1W, 0603, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.87 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |