Vishay Precision Group Chip Resistor - Surface Mount CRCW06034K75FKTA

Description
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3006-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3006-2-ND
Chip Resistor - Surface Mount 541-3006-2-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3006-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3006-1-ND
Chip Resistor - Surface Mount 541-3006-1-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3006-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3006-6-ND
Chip Resistor - Surface Mount 541-3006-6-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW06034K75FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW06034K75FKTA
Thick Film ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW06034K75FKTA
Thick Film ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
SMD 100mW Resistor - 52-CRCW06034K75FKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-CRCW06034K75FKTA
SMD 100mW Resistor 52-CRCW06034K75FKTA
0603 4.75kR 1% 100mW SMD Chip Resistor Product overview: CRCW06034K75FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K75FKTA can be used for catalog matching and distributor lookup.

0603 4.75kR 1% 100mW SMD Chip Resistor Product overview: CRCW06034K75FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K75FKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327304-CRCW06034K75FKTA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327304-CRCW06034K75FKTA
Resistors - Chip Resistor - Surface Mount 1327304-CRCW06034K75FKTA
Manufacturer: Vishay Dale Win Source Part Number: 1327304-CRCW06034K75 FKTA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 4.75 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW06034751FRT1,CRC W06034K75FKTA-ND,541 -3006-6,CRCW0603 100 4K75 1% RT1,541-3006-2,541-3 006-1 Base Product Number: CRCW0603 RoHS Status: RoHS non-compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327304-CRCW06034K75FKTA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.75 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW06034751FRT1,CRCW06034K75FKTA-ND,541-3006-6,CRCW0603 100 4K75 1% RT1,541-3006-2,541-3006-1
Base Product Number: CRCW0603
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Res, Thick Film, 4K75, 1%, 0.1W, 0603; Resistance Vishay - 66F9084 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K75, 1%, 0.1W, 0603; Resistance Vishay
66F9084
Res, Thick Film, 4K75, 1%, 0.1W, 0603; Resistance Vishay 66F9084
RES, THICK FILM, 4K75, 1%, 0.1W, 0603; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 4K75, 1%, 0.1W, 0603; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW06034K75FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06034K75FKTA
Resistors - Chip Resistor - Surface Mount CRCW06034K75FKTA
RES SMD 4.75K OHM 1% 1/10W 0603

RES SMD 4.75K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-3006-2-ND CRCW06034K75FKTA 52-CRCW06034K75FKTA 1327304-CRCW06034K75FKTA 66F9084 CRCW06034K75FKTA
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... SMD 100mW Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 4K75, 1%, 0.1W, 0603; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers