Vishay Precision Group RES 4.75K OHM .25W 1% 0603 SMD CRCW06034K75FKEAHP

Description
RES 4.75Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 4.75Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM .25W 1% 0603 SMD - CRCW06034K75FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM .25W 1% 0603 SMD
CRCW06034K75FKEAHP
RES 4.75K OHM .25W 1% 0603 SMD CRCW06034K75FKEAHP
RES 4.75Kohm .25W 1% 0603 SMD

RES 4.75Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.75KSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KSTR-ND
Chip Resistor - Surface Mount 541-4.75KSTR-ND
4.75 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.75 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KSDKR-ND
Chip Resistor - Surface Mount 541-4.75KSDKR-ND
4.75 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.75 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75KSCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KSCT-ND
Chip Resistor - Surface Mount 541-4.75KSCT-ND
4.75 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.75 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES SMD 4.75K OHM 1% 1/4W 0603 - 873-CRCW06034K75FKEAHP - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.75K OHM 1% 1/4W 0603
873-CRCW06034K75FKEAHP
RES SMD 4.75K OHM 1% 1/4W 0603 873-CRCW06034K75FKEAHP
RES SMD 4.75K OHM 1% 1/4W 0603

RES SMD 4.75K OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW06034K75FKEAHP 541-4.75KSTR-ND 873-CRCW06034K75FKEAHP
Product Name RES 4.75K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount RES SMD 4.75K OHM 1% 1/4W 0603
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details