Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06034K75FKEAC

Description
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3984-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3984-2-ND
Chip Resistor - Surface Mount 541-3984-2-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3984-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3984-6-ND
Chip Resistor - Surface Mount 541-3984-6-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3984-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3984-1-ND
Chip Resistor - Surface Mount 541-3984-1-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 4K75, 1%, 0.1W, Thick Film, 0603; Resistance Vishay - 26AK5045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.1W, Thick Film, 0603; Resistance Vishay
26AK5045
Res, 4K75, 1%, 0.1W, Thick Film, 0603; Resistance Vishay 26AK5045
RES, 4K75, 1%, 0.1W, THICK FILM, 0603; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:0.1W; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 4K75, 1%, 0.1W, THICK FILM, 0603; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:0.1W; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 45AC9122 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC9122
Resistance Vishay 45AC9122
Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-3984-2-ND 26AK5045
Product Name Chip Resistor - Surface Mount Res, 4K75, 1%, 0.1W, Thick Film, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details