Vishay Precision Group Chip Resistor - Surface Mount CRCW06034K75FKEA

Description
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.75KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KHCT-ND
Chip Resistor - Surface Mount 541-4.75KHCT-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KHDKR-ND
Chip Resistor - Surface Mount 541-4.75KHDKR-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KHTR-ND
Chip Resistor - Surface Mount 541-4.75KHTR-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1331675-CRCW06034K75FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331675-CRCW06034K75FKEA
Resistors - Chip Resistor - Surface Mount 1331675-CRCW06034K75FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1331675-CRCW06034K75 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 4.75 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-4.75KHDKR,D11/CR CW0603 100 4K75 1% ET1 E3,541-4.75KHCT,541- 4.75KHTR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1331675-CRCW06034K75FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.75 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-4.75KHDKR,D11/CRCW0603 100 4K75 1% ET1 E3,541-4.75KHCT,541-4.75KHTR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6790487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790487
Surface Mount Resistors 6790487
Vishay CRCW06034K75FKEA

Vishay CRCW06034K75FKEA

Supplier's Site
Surface Mount Resistors - 6790487P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790487P
Surface Mount Resistors 6790487P
Vishay CRCW06034K75FKEA

Vishay CRCW06034K75FKEA

Supplier's Site
Surface Mount Resistors - 1694417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694417
Surface Mount Resistors 1694417
Vishay CRCW06034K75FKEA

Vishay CRCW06034K75FKEA

Supplier's Site
Surface Mount Resistors - 1818095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818095
Surface Mount Resistors 1818095
Vishay CRCW06034K75FKEA

Vishay CRCW06034K75FKEA

Supplier's Site
SMD 75V Resistor - 52-CRCW06034K75FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-CRCW06034K75FKEA
SMD 75V Resistor 52-CRCW06034K75FKEA
0603 4.75kR 1% 75V Thick Film SMD Resistor Product overview: CRCW06034K75FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K75FKEA can be used for catalog matching and distributor lookup.

0603 4.75kR 1% 75V Thick Film SMD Resistor Product overview: CRCW06034K75FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K75FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW06034K75FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW06034K75FKEA
Thick Film ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW06034K75FKEA
Thick Film ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034K75FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06034K75FKEA
Chip Resistor - Surface Mount CRCW06034K75FKEA
RES SMD 4.75K OHM 1% 1/10W 0603

RES SMD 4.75K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 4K75, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3898 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K75, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3898
Res, Thick Film, 4K75, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3898
RES, THICK FILM, 4K75, 1%, 0.1W, 0603, REEL; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K75, 1%, 0.1W, 0603, REEL; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5389 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5389
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5389
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.75 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.75 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-4.75KHCT-ND 1331675-CRCW06034K75FKEA 6790487 6790487P 52-CRCW06034K75FKEA CRCW06034K75FKEA CRCW06034K75FKEA 42K3898 61M5389
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 75V Resistor Thick Film ResistorSeries:CRCW; Resistance:4.75kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 4K75, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details