Vishay Intertechnology, Inc. RES 4.7K OHM 1/10W 5% 0603 SMD CRCW06034K70JNTA

Description
RES 4.7Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 4.7Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/10W 5% 0603 SMD - CRCW06034K70JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/10W 5% 0603 SMD
CRCW06034K70JNTA
RES 4.7K OHM 1/10W 5% 0603 SMD CRCW06034K70JNTA
RES 4.7Kohm 1/10W 5% 0603 SMD

RES 4.7Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3005-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3005-6-ND
Chip Resistor - Surface Mount 541-3005-6-ND
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3005-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3005-2-ND
Chip Resistor - Surface Mount 541-3005-2-ND
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3005-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3005-1-ND
Chip Resistor - Surface Mount 541-3005-1-ND
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 07J3289 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J3289
Thick Film Chip Resistor; Filter Terminals Vishay 07J3289
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0603; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034K70JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06034K70JNTA
Chip Resistor - Surface Mount CRCW06034K70JNTA
RES SMD 4.7K OHM 5% 1/10W 0603

RES SMD 4.7K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06034K70JNTA 541-3005-6-ND 07J3289 CRCW06034K70JNTA
Product Name RES 4.7K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9312FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details