Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount CRCW06034K70JNEC

Description
Win Source Part Number: 1373922-CRCW06034K70 JNEC Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: CRCW Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: CRCW0603 HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 4.7 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1373922-CRCW06034K70 JNEC Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: CRCW Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: CRCW0603 HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 4.7 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1373922-CRCW06034K70JNEC - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373922-CRCW06034K70JNEC
Resistors - Chip Resistor - Surface Mount 1373922-CRCW06034K70JNEC
Win Source Part Number: 1373922-CRCW06034K70 JNEC Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: CRCW Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: CRCW0603 HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 4.7 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373922-CRCW06034K70JNEC
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: CRCW0603
HTSUS: 8533.21.0030
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 4.7 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Resistor-Fixed-Single-Surface-Mount - CRCW06034K70JNEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW06034K70JNEC
Resistor-Fixed-Single-Surface-Mount CRCW06034K70JNEC
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06034K70JNECCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K70JNECCT-ND
Chip Resistor - Surface Mount 541-CRCW06034K70JNECCT-ND
RES SMD 4.7K OHM 5% 1/8W 0603

RES SMD 4.7K OHM 5% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034K70JNECTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K70JNECTR-ND
Chip Resistor - Surface Mount 541-CRCW06034K70JNECTR-ND
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034K70JNECDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K70JNECDKR-ND
Chip Resistor - Surface Mount 541-CRCW06034K70JNECDKR-ND
RES SMD 4.7K OHM 5% 1/8W 0603

RES SMD 4.7K OHM 5% 1/8W 0603

Buy Now Datasheet
SMD 0.1W 4700ohm 75V Resistor - 52-CRCW06034K70JNEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 4700ohm 75V Resistor
52-CRCW06034K70JNEC
SMD 0.1W 4700ohm 75V Resistor 52-CRCW06034K70JNEC
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 4700ohm, 75V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0603, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW06034K70JNEC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 4700ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 4700ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K70JNEC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 4700ohm, 75V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0603, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW06034K70JNEC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 4700ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 4700ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K70JNEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 1373922-CRCW06034K70JNEC CRCW06034K70JNEC 541-CRCW06034K70JNECCT-ND 52-CRCW06034K70JNEC
Product Name Resistors - Chip Resistor - Surface Mount Resistor-Fixed-Single-Surface-Mount Chip Resistor - Surface Mount SMD 0.1W 4700ohm 75V Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.1000 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1913FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details