Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 4.7Kohms 5% CRCW06034K70JNEB

Description
Thick Film Resistors - SMD 1/10watt 4.7Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 4.7Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 4.7Kohms 5% - CRCW06034K70JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 4.7Kohms 5%
CRCW06034K70JNEB
Thick Film Resistors - SMD 1/10watt 4.7Kohms 5% CRCW06034K70JNEB
Thick Film Resistors - SMD 1/10watt 4.7Kohms 5%

Thick Film Resistors - SMD 1/10watt 4.7Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06034K70JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K70JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06034K70JNEBCT-ND
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034K70JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K70JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06034K70JNEBTR-ND
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K7, 5%, 0.1W, 0603; Resistance Vishay - 65J0950 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 0.1W, 0603; Resistance Vishay
65J0950
Res, Thick Film, 4K7, 5%, 0.1W, 0603; Resistance Vishay 65J0950
RES, THICK FILM, 4K7, 5%, 0.1W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 0.1W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 4.7Kohm, 100Mw, 5%, Full Reel; Resistance Vishay - 83R8225 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7Kohm, 100Mw, 5%, Full Reel; Resistance Vishay
83R8225
Resistor, Thick Film, 4.7Kohm, 100Mw, 5%, Full Reel; Resistance Vishay 83R8225
RESISTOR, THICK FILM, 4.7KOHM, 100mW, 5%, FULL REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7KOHM, 100mW, 5%, FULL REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, 4K7, 5%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5231 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4K7, 5%, 0.1W, 0603 Rohs Compliant Vishay
84AH5231
Res, Aec-Q200, 4K7, 5%, 0.1W, 0603 Rohs Compliant Vishay 84AH5231
RES, AEC-Q200, 4K7, 5%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 4K7, 5%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06034K70JNEB 541-CRCW06034K70JNEBCT-ND 65J0950 83R8225 84AH5231
Product Name Thick Film Resistors - SMD 1/10watt 4.7Kohms 5% Chip Resistor - Surface Mount Res, Thick Film, 4K7, 5%, 0.1W, 0603; Resistance Vishay Resistor, Thick Film, 4.7Kohm, 100Mw, 5%, Full Reel; Resistance Vishay Res, Aec-Q200, 4K7, 5%, 0.1W, 0603 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details