Vishay Precision Group Chip Resistor - Surface Mount CRCW06034K70JNEAIF

Description
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW06034K70JNEAIFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K70JNEAIFTR-ND
Chip Resistor - Surface Mount 541-CRCW06034K70JNEAIFTR-ND
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034K70JNEAIFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K70JNEAIFCT-ND
Chip Resistor - Surface Mount 541-CRCW06034K70JNEAIFCT-ND
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034K70JNEAIFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K70JNEAIFDKR-ND
Chip Resistor - Surface Mount 541-CRCW06034K70JNEAIFDKR-ND
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8206972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206972
Surface Mount Resistors 8206972
Vishay CRCW06034K70JNEAIF

Vishay CRCW06034K70JNEAIF

Supplier's Site
Surface Mount Resistors - 8206972P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206972P
Surface Mount Resistors 8206972P
Vishay CRCW06034K70JNEAIF

Vishay CRCW06034K70JNEAIF

Supplier's Site
Surface Mount Resistors - 1817691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817691
Surface Mount Resistors 1817691
Vishay CRCW06034K70JNEAIF

Vishay CRCW06034K70JNEAIF

Supplier's Site
Surface Mount Resistors - 1817967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817967
Surface Mount Resistors 1817967
Vishay CRCW06034K70JNEAIF

Vishay CRCW06034K70JNEAIF

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.7 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay - 51X9680 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.7 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay
51X9680
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.7 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay 51X9680
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 4.7 kohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 4.7 kohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.7 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay - 41R4675 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.7 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay
41R4675
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.7 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay 41R4675
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 4.7 kohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 4.7 kohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW06034K70JNEAIFTR-ND 8206972 8206972P 1817691 51X9680
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 4.7 Kohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details