The Vishay CRCW0603-HP thick film chip resistor is designed for high power applications, featuring a resistance value of 4.7 kΩ with a tolerance of ±5%. It is AEC-Q200 qualified, making it suitable for automotive and industrial applications where reliability and stability are critical. The resistor has a power rating of 333.3 mW and can operate within a temperature range of -55 °C to +155 °C. It is capable of withstanding pulse loads, which enhances its performance in demanding environments. The component is RoHS compliant and comes in a 0603 package size, making it compatible with standard PCB designs. This resistor is ideal for use in battery management systems and other power measurement electronics.
4.7 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
4.7 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
4.7 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 4.7Kohm .25W 5% 0603 SMD
RES, AEC-Q200, THICK FILM, 4K7, 0603; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 4K7, 0603; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-4.7KSADKR-ND | CRCW06034K70JNEAHP | 24T7160 |
| Product Name | Chip Resistor - Surface Mount | RES 4.7K OHM .25W 5% 0603 SMD | Res, Aec-Q200, Thick Film, 4K7, 0603; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |