Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW06034K70JNEAC

Description
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3993-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3993-6-ND
Chip Resistor - Surface Mount 541-3993-6-ND
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3993-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3993-2-ND
Chip Resistor - Surface Mount 541-3993-2-ND
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3993-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3993-1-ND
Chip Resistor - Surface Mount 541-3993-1-ND
4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06034K70JNEAC
915866-CRCW06034K70JNEAC
Chip Resistor - Surface Mount - CRCW06034K70JNEAC 915866-CRCW06034K70JNEAC
Manufacturer: Vishay Win Source Part Number: 915866-CRCW06034K70J NEAC Series: CRCW-C Operating Temperature Range: -55°C ~ 155°C Features: 4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3993-2, 541-3993-6, 541-3993-1

Manufacturer: Vishay
Win Source Part Number: 915866-CRCW06034K70JNEAC
Series: CRCW-C
Operating Temperature Range: -55°C ~ 155°C
Features: 4.7 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3993-2, 541-3993-6, 541-3993-1

Buy Now Datasheet
SMD 0.1W 4700ohm 75V Resistor - 52-CRCW06034K70JNEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 4700ohm 75V Resistor
52-CRCW06034K70JNEAC
SMD 0.1W 4700ohm 75V Resistor 52-CRCW06034K70JNEAC
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 4700ohm, 75V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW06034K70JNEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 4700ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 4700ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K70JNEAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 4700ohm, 75V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0603, CHIP Product overview: CRCW06034K70JNEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 4700ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 4700ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K70JNEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW06034K70JNEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06034K70JNEAC
Chip Resistor - Surface Mount CRCW06034K70JNEAC
RES 4.7K OHM 5% 1/10W 0603

RES 4.7K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-3993-6-ND 915866-CRCW06034K70JNEAC 52-CRCW06034K70JNEAC CRCW06034K70JNEAC
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW06034K70JNEAC SMD 0.1W 4700ohm 75V Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details