Vishay Intertechnology, Inc. CRCW06034K70FKTA CRCW06034K70FKTA

Description
CRCW06034K70FKTA
Request a Quote Datasheet
Description
CRCW06034K70FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW06034K70FKTA - CRCW06034K70FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06034K70FKTA
CRCW06034K70FKTA
CRCW06034K70FKTA CRCW06034K70FKTA
CRCW06034K70FKTA

CRCW06034K70FKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-3004-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3004-6-ND
Chip Resistor - Surface Mount 541-3004-6-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3004-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3004-2-ND
Chip Resistor - Surface Mount 541-3004-2-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3004-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3004-1-ND
Chip Resistor - Surface Mount 541-3004-1-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J4238 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4238
Thick Film Chip Resistor; Resistance Vishay 07J4238
Thick Film Chip Resistor; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Res, 4.7Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.7Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3033
Res, 4.7Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3033
RES, 4.7KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: NO

RES, 4.7KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06034K70FKTA 541-3004-6-ND 07J4238 33AK3033
Product Name CRCW06034K70FKTA Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Res, 4.7Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details