Vishay Intertechnology, Inc. Res Thick Film 0603 4.7K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW06034K70FKEC

Description
Res Thick Film 0603 4.7K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 4.7K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 4.7K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW06034K70FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 4.7K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW06034K70FKEC
Res Thick Film 0603 4.7K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW06034K70FKEC
Res Thick Film 0603 4.7K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 4.7K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06034K70FKECDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K70FKECDKR-ND
Chip Resistor - Surface Mount 541-CRCW06034K70FKECDKR-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034K70FKECTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K70FKECTR-ND
Chip Resistor - Surface Mount 541-CRCW06034K70FKECTR-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034K70FKECCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K70FKECCT-ND
Chip Resistor - Surface Mount 541-CRCW06034K70FKECCT-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 4.7Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.7Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3032
Res, 4.7Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3032
RES, 4.7KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 4.7KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034K70FKEC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06034K70FKEC
Chip Resistor - Surface Mount CRCW06034K70FKEC
RES SMD 4.7K OHM 1% 1/10W 0603

RES SMD 4.7K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW06034K70FKEC 541-CRCW06034K70FKECDKR-ND 33AK3032 CRCW06034K70FKEC
Product Name Res Thick Film 0603 4.7K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Res, 4.7Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1250 watts 0.1000 watts
Unlock Full Specs
to access all available technical data