Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/10watt 4.7Kohms 1% CRCW06034K70FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 4.7Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 4.7Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/10watt 4.7Kohms 1% - CRCW06034K70FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 4.7Kohms 1%
CRCW06034K70FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 4.7Kohms 1% CRCW06034K70FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 4.7Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/10watt 4.7Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06034K70FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K70FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW06034K70FKEBDKR-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034K70FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K70FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06034K70FKEBCT-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034K70FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K70FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06034K70FKEBTR-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06034K70FKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW06034K70FKEB
Resistors - Chip Resistor - Surface Mount CRCW06034K70FKEB
RES SMD 4.7K OHM 1% 1/10W 0603

RES SMD 4.7K OHM 1% 1/10W 0603

Supplier's Site
Res, Aec-Q200, 4K7, 1%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5230 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4K7, 1%, 0.1W, 0603 Rohs Compliant Vishay
84AH5230
Res, Aec-Q200, 4K7, 1%, 0.1W, 0603 Rohs Compliant Vishay 84AH5230
RES, AEC-Q200, 4K7, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 4K7, 1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW06034K70FKEB 541-CRCW06034K70FKEBDKR-ND CRCW06034K70FKEB 84AH5230
Product Name Vishay/DaleThick Film Resistors - SMD 1/10watt 4.7Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, 4K7, 1%, 0.1W, 0603 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers