Vishay Precision Group Res, Aec-Q200, 4K7, 1%, 0.33W, 0603; Resistance Vishay CRCW06034K70FKEAHP.

Description
RES, AEC-Q200, 4K7, 1%, 0.33W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
Description
RES, AEC-Q200, 4K7, 1%, 0.33W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 4K7, 1%, 0.33W, 0603; Resistance Vishay - 29AC3570 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4K7, 1%, 0.33W, 0603; Resistance Vishay
29AC3570
Res, Aec-Q200, 4K7, 1%, 0.33W, 0603; Resistance Vishay 29AC3570
RES, AEC-Q200, 4K7, 1%, 0.33W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 4K7, 1%, 0.33W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3570
Product Name Res, Aec-Q200, 4K7, 1%, 0.33W, 0603; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Chassis Mount Resistors - 457458 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 20 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers