Vishay Precision Group Chip Resistor - Surface Mount CRCW06034K70FKEA

Description
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.70KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KHTR-ND
Chip Resistor - Surface Mount 541-4.70KHTR-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KHCT-ND
Chip Resistor - Surface Mount 541-4.70KHCT-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KHDKR-ND
Chip Resistor - Surface Mount 541-4.70KHDKR-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06034K70FKEA - 844866-CRCW06034K70FKEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW06034K70FKEA
844866-CRCW06034K70FKEA
Chip Resistor - Surface Mount - CRCW06034K70FKEA 844866-CRCW06034K70FKEA
Manufacturer: Vishay Win Source Part Number: 844866-CRCW06034K70F KEA Series: CRCW Features: 4.7 kOhms Chip Resistor Package: Reel - TR Family Name: CRCW0603 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-4.70KHCT, 541-4.70KHDKR, 541-4.70KHTR, D11/CRCW0603 100 4K7 1% ET1 E3, Q6936817BN

Manufacturer: Vishay
Win Source Part Number: 844866-CRCW06034K70FKEA
Series: CRCW
Features: 4.7 kOhms Chip Resistor
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-4.70KHCT, 541-4.70KHDKR, 541-4.70KHTR, D11/CRCW0603 100 4K7 1% ET1 E3, Q6936817BN

Buy Now Datasheet
CRCW06034K70FKEA - CRCW06034K70FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06034K70FKEA
CRCW06034K70FKEA
CRCW06034K70FKEA CRCW06034K70FKEA
CRCW06034K70FKEA

CRCW06034K70FKEA

Supplier's Site
SMD 0.1W Resistor - 52-CRCW06034K70FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W Resistor
52-CRCW06034K70FKEA
SMD 0.1W Resistor 52-CRCW06034K70FKEA
0603 4.7kR 1% 0.1W Thick Film SMD Resistor Product overview: CRCW06034K70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K70FKEA can be used for catalog matching and distributor lookup.

0603 4.7kR 1% 0.1W Thick Film SMD Resistor Product overview: CRCW06034K70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K70FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6790484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790484
Surface Mount Resistors 6790484
Vishay CRCW06034K70FKEA

Vishay CRCW06034K70FKEA

Supplier's Site
Surface Mount Resistors - 1694416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694416
Surface Mount Resistors 1694416
Vishay CRCW06034K70FKEA

Vishay CRCW06034K70FKEA

Supplier's Site
Surface Mount Resistors - 1818079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1818079
Surface Mount Resistors 1818079
Vishay CRCW06034K70FKEA

Vishay CRCW06034K70FKEA

Supplier's Site
Res, Thick Film, 4K7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8495 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8495
Res, Thick Film, 4K7, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8495
RES, THICK FILM, 4K7, 1%, 0.1W, 0603, REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K7, 1%, 0.1W, 0603, REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5388 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5388
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5388
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW06034K70FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06034K70FKEA
Chip Resistor - Surface Mount CRCW06034K70FKEA
RES SMD 4.7K OHM 1% 1/10W 0603

RES SMD 4.7K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-4.70KHTR-ND 844866-CRCW06034K70FKEA CRCW06034K70FKEA 52-CRCW06034K70FKEA 6790484 1818079 52K8495 61M5388 CRCW06034K70FKEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW06034K70FKEA CRCW06034K70FKEA SMD 0.1W Resistor Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 4K7, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details