Vishay Precision Group RES 4.64K OHM 1/10W 1% 0603 SMD CRCW06034K64FKEA

Description
RES 4.64Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 4.64Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/10W 1% 0603 SMD - CRCW06034K64FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/10W 1% 0603 SMD
CRCW06034K64FKEA
RES 4.64K OHM 1/10W 1% 0603 SMD CRCW06034K64FKEA
RES 4.64Kohm 1/10W 1% 0603 SMD

RES 4.64Kohm 1/10W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 6790475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790475
Surface Mount Resistors 6790475
Vishay CRCW06034K64FKEA

Vishay CRCW06034K64FKEA

Supplier's Site
Surface Mount Resistors - 1817969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817969
Surface Mount Resistors 1817969
Vishay CRCW06034K64FKEA

Vishay CRCW06034K64FKEA

Supplier's Site
Surface Mount Resistors - 1694413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694413
Surface Mount Resistors 1694413
Vishay CRCW06034K64FKEA

Vishay CRCW06034K64FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-4.64KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64KHCT-ND
Chip Resistor - Surface Mount 541-4.64KHCT-ND
4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.64KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64KHTR-ND
Chip Resistor - Surface Mount 541-4.64KHTR-ND
4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.64KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.64KHDKR-ND
Chip Resistor - Surface Mount 541-4.64KHDKR-ND
4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K64, 1%, 0.1W, 0603; Resistance Vishay - 42K3897 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K64, 1%, 0.1W, 0603; Resistance Vishay
42K3897
Res, Thick Film, 4K64, 1%, 0.1W, 0603; Resistance Vishay 42K3897
RES, THICK FILM, 4K64, 1%, 0.1W, 0603; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4K64, 1%, 0.1W, 0603; Resistance:4.64kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW06034K64FKEA 6790475 1817969 541-4.64KHCT-ND 42K3897
Product Name RES 4.64K OHM 1/10W 1% 0603 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 4K64, 1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 4640 ohms 4640 ohms 4640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1250 watts 0.1000 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details