Vishay Precision Group RES 4.42K OHM 1/10W 1% 0603 SMD CRCW06034K42FKTA

Description
RES 4.42Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 4.42Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/10W 1% 0603 SMD - CRCW06034K42FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/10W 1% 0603 SMD
CRCW06034K42FKTA
RES 4.42K OHM 1/10W 1% 0603 SMD CRCW06034K42FKTA
RES 4.42Kohm 1/10W 1% 0603 SMD

RES 4.42Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034K42FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034K42FKTA-ND
Chip Resistor - Surface Mount CRCW06034K42FKTA-ND
4.42 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.42 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K42, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4223 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K42, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4223
Res, Thick Film, 4K42, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4223
RES, THICK FILM, 4K42, 1%, 0.1W, 0603, REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4K42, 1%, 0.1W, 0603, REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06034K42FKTA CRCW06034K42FKTA-ND 07J4223
Product Name RES 4.42K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 4K42, 1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 4420 ohms 4420 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details