Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW06034K42FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327321-CRCW06034K42 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 4.42 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-4.42KHDKR,541-4. 42KHTR,D11/CRCW0603 100 4K42 1% ET1 E3,541-4.42KHCT,Q693 6817BM Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327321-CRCW06034K42 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 4.42 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-4.42KHDKR,541-4. 42KHTR,D11/CRCW0603 100 4K42 1% ET1 E3,541-4.42KHCT,Q693 6817BM Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327321-CRCW06034K42FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327321-CRCW06034K42FKEA
Resistors - Chip Resistor - Surface Mount 1327321-CRCW06034K42FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327321-CRCW06034K42 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 4.42 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-4.42KHDKR,541-4. 42KHTR,D11/CRCW0603 100 4K42 1% ET1 E3,541-4.42KHCT,Q693 6817BM Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327321-CRCW06034K42FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.42 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-4.42KHDKR,541-4.42KHTR,D11/CRCW0603 100 4K42 1% ET1 E3,541-4.42KHCT,Q6936817BM
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6790478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790478
Surface Mount Resistors 6790478
Vishay CRCW06034K42FKEA

Vishay CRCW06034K42FKEA

Supplier's Site
Surface Mount Resistors - 1817813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817813
Surface Mount Resistors 1817813
Vishay CRCW06034K42FKEA

Vishay CRCW06034K42FKEA

Supplier's Site
Surface Mount Resistors - 1694414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694414
Surface Mount Resistors 1694414
Vishay CRCW06034K42FKEA

Vishay CRCW06034K42FKEA

Supplier's Site
CRCW06034K42FKEA - CRCW06034K42FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06034K42FKEA
CRCW06034K42FKEA
CRCW06034K42FKEA CRCW06034K42FKEA
CRCW06034K42FKEA

CRCW06034K42FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-4.42KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.42KHTR-ND
Chip Resistor - Surface Mount 541-4.42KHTR-ND
4.42 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.42 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.42KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.42KHDKR-ND
Chip Resistor - Surface Mount 541-4.42KHDKR-ND
4.42 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.42 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.42KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.42KHCT-ND
Chip Resistor - Surface Mount 541-4.42KHCT-ND
4.42 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.42 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 10W Resistor - 52-CRCW06034K42FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CRCW06034K42FKEA
SMD 10W Resistor 52-CRCW06034K42FKEA
4.42kR 1% 1/10W 0603 Thick Film SMD Resistor Product overview: CRCW06034K42FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K42FKEA can be used for catalog matching and distributor lookup.

4.42kR 1% 1/10W 0603 Thick Film SMD Resistor Product overview: CRCW06034K42FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K42FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 4.42kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW06034K42FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 4.42kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW06034K42FKEA
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 4.42kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW06034K42FKEA
100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 4.42kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 4.42kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 4K42, 1%, 0.1W, 0603; Resistance Vishay - 52K8488 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K42, 1%, 0.1W, 0603; Resistance Vishay
52K8488
Res, Thick Film, 4K42, 1%, 0.1W, 0603; Resistance Vishay 52K8488
RES, THICK FILM, 4K42, 1%, 0.1W, 0603; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4K42, 1%, 0.1W, 0603; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K42, 1%, 0.1W, 0603, Reel; Resistance Vishay - 13J1412 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K42, 1%, 0.1W, 0603, Reel; Resistance Vishay
13J1412
Res, Thick Film, 4K42, 1%, 0.1W, 0603, Reel; Resistance Vishay 13J1412
RES, THICK FILM, 4K42, 1%, 0.1W, 0603, REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K42, 1%, 0.1W, 0603, REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1327321-CRCW06034K42FKEA 6790478 1817813 CRCW06034K42FKEA 541-4.42KHTR-ND 52-CRCW06034K42FKEA 17930-CRCW06034K42FKEA 52K8488 13J1412
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors CRCW06034K42FKEA Chip Resistor - Surface Mount SMD 10W Resistor 100mW Thick Film Resistors 100V ±1% ±100ppm/℃ -55℃~+155℃ 4.42kΩ 0603 Chip Resistor - Surface Mount ROHS Res, Thick Film, 4K42, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 4K42, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4420 ohms 4420 ohms 4420 ohms 4420 ohms 4420 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data