Vishay Precision Group RES 4.32K OHM 1/10W 1% 0603 SMD CRCW06034K32FKEA

Description
RES 4.32Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 4.32Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/10W 1% 0603 SMD - CRCW06034K32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/10W 1% 0603 SMD
CRCW06034K32FKEA
RES 4.32K OHM 1/10W 1% 0603 SMD CRCW06034K32FKEA
RES 4.32Kohm 1/10W 1% 0603 SMD

RES 4.32Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.32KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32KHDKR-ND
Chip Resistor - Surface Mount 541-4.32KHDKR-ND
4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.32KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32KHTR-ND
Chip Resistor - Surface Mount 541-4.32KHTR-ND
4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.32KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.32KHCT-ND
Chip Resistor - Surface Mount 541-4.32KHCT-ND
4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4K32, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3895 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K32, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3895
Res, Thick Film, 4K32, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3895
RES, THICK FILM, 4K32, 1%, 0.1W, 0603, REEL; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K32, 1%, 0.1W, 0603, REEL; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K32, 1%, 0.1W, 0603; Resistance Vishay - 52K8487 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K32, 1%, 0.1W, 0603; Resistance Vishay
52K8487
Res, Thick Film, 4K32, 1%, 0.1W, 0603; Resistance Vishay 52K8487
RES, THICK FILM, 4K32, 1%, 0.1W, 0603; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4K32, 1%, 0.1W, 0603; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW06034K32FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06034K32FKEA
Chip Resistor - Surface Mount CRCW06034K32FKEA
RES SMD 4.32K OHM 1% 1/10W 0603

RES SMD 4.32K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW06034K32FKEA 541-4.32KHDKR-ND 42K3895 52K8487 CRCW06034K32FKEA
Product Name RES 4.32K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 4K32, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 4K32, 1%, 0.1W, 0603; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 4320 ohms 4320 ohms 4320 ohms 4320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details