4.3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES 4.3Kohm 1/10W 5% 0603 SMD
RES SMD 4.3K OHM 5% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW06034K30JNTA-ND | CRCW06034K30JNTA | CRCW06034K30JNTA |
| Product Name | Chip Resistor - Surface Mount | RES 4.3K OHM 1/10W 5% 0603 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |