Vishay Precision Group CRCW06034K30FKTA CRCW06034K30FKTA

Description
CRCW06034K30FKTA
Request a Quote Datasheet
Description
CRCW06034K30FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW06034K30FKTA - CRCW06034K30FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW06034K30FKTA
CRCW06034K30FKTA
CRCW06034K30FKTA CRCW06034K30FKTA
CRCW06034K30FKTA

CRCW06034K30FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034K30FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW06034K30FKTA-ND
Chip Resistor - Surface Mount CRCW06034K30FKTA-ND
4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.3Kohm, 100Mw, 1%; Resistance Vishay - 43C4384 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.3Kohm, 100Mw, 1%; Resistance Vishay
43C4384
Resistor, Thick Film, 4.3Kohm, 100Mw, 1%; Resistance Vishay 43C4384
RESISTOR, THICK FILM, 4.3KOHM, 100mW, 1%; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.3KOHM, 100mW, 1%; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06034K30FKTA CRCW06034K30FKTA-ND 43C4384
Product Name CRCW06034K30FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 4.3Kohm, 100Mw, 1%; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details