Vishay Intertechnology, Inc. SMD 4W Resistor CRCW06034K30FKEAHP

Description
Res Thick Film 0603 4.3K Ohm 1% 1/4W ±100ppm/°C Molded SMD Paper T/R Product overview: CRCW06034K30FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K30FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0603 4.3K Ohm 1% 1/4W ±100ppm/°C Molded SMD Paper T/R Product overview: CRCW06034K30FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K30FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-CRCW06034K30FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW06034K30FKEAHP
SMD 4W Resistor 52-CRCW06034K30FKEAHP
Res Thick Film 0603 4.3K Ohm 1% 1/4W ±100ppm/°C Molded SMD Paper T/R Product overview: CRCW06034K30FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K30FKEAH P can be used for catalog matching and distributor lookup.

Res Thick Film 0603 4.3K Ohm 1% 1/4W ±100ppm/°C Molded SMD Paper T/R Product overview: CRCW06034K30FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW06034K30FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 4.30K OHM .25W 1% 0603 SMD - CRCW06034K30FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30K OHM .25W 1% 0603 SMD
CRCW06034K30FKEAHP
RES 4.30K OHM .25W 1% 0603 SMD CRCW06034K30FKEAHP
RES 4.30Kohm .25W 1% 0603 SMD

RES 4.30Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06034K30FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K30FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW06034K30FKEAHPDKR-ND
4.3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034K30FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K30FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW06034K30FKEAHPCT-ND
4.3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034K30FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K30FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW06034K30FKEAHPTR-ND
4.3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.3 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW06034K30FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06034K30FKEAHP
Chip Resistor - Surface Mount CRCW06034K30FKEAHP
RES SMD 4.3K OHM 1% 1/3W 0603

RES SMD 4.3K OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW06034K30FKEAHP CRCW06034K30FKEAHP 541-CRCW06034K30FKEAHPDKR-ND CRCW06034K30FKEAHP
Product Name SMD 4W Resistor RES 4.30K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 4300 ohms 4300 ohms 4300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers