Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW06034K30FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4241 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4241
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4241
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2948 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2948
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2948
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.3 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4241
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.3 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details