Thick Film Resistors - SMD 1/10watt 4.3Kohms 1%
4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
4.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES SMD 4.3K OHM 1% 1/10W 0603
RES SMD 4.3K OHM 1% 1/10W 0603
RES, THICK FILM, 4K3, 1%, 0.1W, 0603; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, THICK FILM, 4K3, 1%, 0.1W, 0603, REEL; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW06034K30FKEA | 541-4.30KHDKR-ND | 6790469 | 1817943 | CRCW06034K30FKEA | CRCW06034K30FKEA | 42K3894 | 69W6819 |
| Product Name | Thick Film Resistors - SMD 1/10watt 4.3Kohms 1% | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 4K3, 1%, 0.1W, 0603; Resistance Vishay | Res, Thick Film, 4K3, 1%, 0.1W, 0603, Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | |
| Resistance Range | 4300 ohms | 4300 ohms | 4300 ohms | 4300 ohms | 4300 ohms | 4300 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor |