Vishay Precision Group Chip Resistor - Surface Mount CRCW06034K12FKEAC

Description
4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5447-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5447-2-ND
Chip Resistor - Surface Mount 541-5447-2-ND
4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 100 4K12 1% Et1 E3 Rohs Compliant Vishay - 59AC2589 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 100 4K12 1% Et1 E3 Rohs Compliant Vishay
59AC2589
D11/crcw0603-C 100 4K12 1% Et1 E3 Rohs Compliant Vishay 59AC2589
D11/CRCW0603-C 100 4K12 1% ET1 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 100 4K12 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-5447-2-ND 59AC2589
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 100 4K12 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details