Vishay Precision Group Chip Resistor - Surface Mount CRCW06034K12FKEA

Description
4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.12KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12KHTR-ND
Chip Resistor - Surface Mount 541-4.12KHTR-ND
4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.12KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12KHDKR-ND
Chip Resistor - Surface Mount 541-4.12KHDKR-ND
4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.12KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12KHCT-ND
Chip Resistor - Surface Mount 541-4.12KHCT-ND
4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:4.12kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW06034K12FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:4.12kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW06034K12FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.12kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW06034K12FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.12kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:4.12kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 4K12, 1%, 0.1W, 0603; Resistance Vishay - 52K8485 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K12, 1%, 0.1W, 0603; Resistance Vishay
52K8485
Res, Thick Film, 4K12, 1%, 0.1W, 0603; Resistance Vishay 52K8485
RES, THICK FILM, 4K12, 1%, 0.1W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4K12, 1%, 0.1W, 0603; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K12, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3892 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K12, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3892
Res, Thick Film, 4K12, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3892
RES, THICK FILM, 4K12, 1%, 0.1W, 0603, REEL; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K12, 1%, 0.1W, 0603, REEL; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.12 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4240 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.12 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4240
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.12 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4240
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.12 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.12 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW06034K12FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW06034K12FKEA
Resistors - Chip Resistor - Surface Mount CRCW06034K12FKEA
RES SMD 4.12K OHM 1% 1/10W 0603

RES SMD 4.12K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-4.12KHTR-ND CRCW06034K12FKEA 52K8485 42K3892 27W4240 CRCW06034K12FKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:4.12kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 4K12, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 4K12, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.12 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD135GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers