Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 4.02Kohms 1% CRCW06034K02FKEB

Description
Thick Film Resistors - SMD 1/10watt 4.02Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 4.02Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 4.02Kohms 1% - CRCW06034K02FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 4.02Kohms 1%
CRCW06034K02FKEB
Thick Film Resistors - SMD 1/10watt 4.02Kohms 1% CRCW06034K02FKEB
Thick Film Resistors - SMD 1/10watt 4.02Kohms 1%

Thick Film Resistors - SMD 1/10watt 4.02Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW06034K02FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K02FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW06034K02FKEBDKR-ND
4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034K02FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K02FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW06034K02FKEBCT-ND
4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW06034K02FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW06034K02FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW06034K02FKEBTR-ND
4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 4.02Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.02Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3031
Res, 4.02Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3031
RES, 4.02KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 4.02KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW06034K02FKEB 541-CRCW06034K02FKEBDKR-ND 33AK3031
Product Name Thick Film Resistors - SMD 1/10watt 4.02Kohms 1% Chip Resistor - Surface Mount Res, 4.02Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers