Vishay Precision Group Chip Resistor - Surface Mount CRCW06034K02FKEA

Description
4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.02KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KHTR-ND
Chip Resistor - Surface Mount 541-4.02KHTR-ND
4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KHCT-ND
Chip Resistor - Surface Mount 541-4.02KHCT-ND
4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02KHDKR-ND
Chip Resistor - Surface Mount 541-4.02KHDKR-ND
4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:4.02kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW06034K02FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:4.02kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW06034K02FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.02kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW06034K02FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.02kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:4.02kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Surface Mount Resistors - 6790453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790453
Surface Mount Resistors 6790453
Vishay CRCW06034K02FKEA

Vishay CRCW06034K02FKEA

Supplier's Site
Surface Mount Resistors - 1817816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817816
Surface Mount Resistors 1817816
Vishay CRCW06034K02FKEA

Vishay CRCW06034K02FKEA

Supplier's Site
Surface Mount Resistors - 1694407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694407
Surface Mount Resistors 1694407
Vishay CRCW06034K02FKEA

Vishay CRCW06034K02FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW06034K02FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW06034K02FKEA
Chip Resistor - Surface Mount CRCW06034K02FKEA
RES SMD 4.02K OHM 1% 1/10W 0603

RES SMD 4.02K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 4K02, 1%, 0.1W, 0603; Resistance Vishay - 52K8483 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K02, 1%, 0.1W, 0603; Resistance Vishay
52K8483
Res, Thick Film, 4K02, 1%, 0.1W, 0603; Resistance Vishay 52K8483
RES, THICK FILM, 4K02, 1%, 0.1W, 0603; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 4K02, 1%, 0.1W, 0603; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K02, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8484 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K02, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8484
Res, Thick Film, 4K02, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8484
RES, THICK FILM, 4K02, 1%, 0.1W, 0603, REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K02, 1%, 0.1W, 0603, REEL; Resistance:4.02kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.02 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5386 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.02 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5386
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.02 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5386
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.02 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.02 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-4.02KHTR-ND CRCW06034K02FKEA 6790453 1817816 CRCW06034K02FKEA 52K8483 52K8484 61M5386
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:4.02kohm; Resistance Tolerance: 1%; Power Rating:0... Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 4K02, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 4K02, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.02 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data