CRCW0603-HP 100 49R9 1% RT1
CRCW0603-HP 100 49R9 1% RT1
CRCW0603-HP 100 49R9 1% RT1
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-CRCW060349R9FKTAHPCT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 1 +/- % |