Vishay Precision Group Thick Film Resistors - SMD 1/10watt 49.9ohms 1% CRCW060349R9FKEB

Description
Thick Film Resistors - SMD 1/10watt 49.9ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 49.9ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 49.9ohms 1% - CRCW060349R9FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 49.9ohms 1%
CRCW060349R9FKEB
Thick Film Resistors - SMD 1/10watt 49.9ohms 1% CRCW060349R9FKEB
Thick Film Resistors - SMD 1/10watt 49.9ohms 1%

Thick Film Resistors - SMD 1/10watt 49.9ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060349R9FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060349R9FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW060349R9FKEBDKR-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060349R9FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060349R9FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060349R9FKEBTR-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060349R9FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060349R9FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060349R9FKEBCT-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 49R9, 1%, 0.1W, 0603; Resistance Vishay - 43C4442 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.1W, 0603; Resistance Vishay
43C4442
Res, Thick Film, 49R9, 1%, 0.1W, 0603; Resistance Vishay 43C4442
RES, THICK FILM, 49R9, 1%, 0.1W, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.1W, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 49R9, 1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8231 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.1W, 0603, Reel; Resistance Vishay
83R8231
Res, Thick Film, 49R9, 1%, 0.1W, 0603, Reel; Resistance Vishay 83R8231
RES, THICK FILM, 49R9, 1%, 0.1W, 0603, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.1W, 0603, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060349R9FKEB 541-CRCW060349R9FKEBDKR-ND 43C4442 83R8231
Product Name Thick Film Resistors - SMD 1/10watt 49.9ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 49R9, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 49R9, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details