Vishay Precision Group RES 49.9 OHM .25W 1% 0603 SMD CRCW060349R9FKEAHP

Description
RES 49.9ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 49.9ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM .25W 1% 0603 SMD - CRCW060349R9FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM .25W 1% 0603 SMD
CRCW060349R9FKEAHP
RES 49.9 OHM .25W 1% 0603 SMD CRCW060349R9FKEAHP
RES 49.9ohm .25W 1% 0603 SMD

RES 49.9ohm .25W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 8206861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206861
Surface Mount Resistors 8206861
Vishay CRCW060349R9FKEAHP

Vishay CRCW060349R9FKEAHP

Supplier's Site
Surface Mount Resistors - 8206861P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206861P
Surface Mount Resistors 8206861P
Vishay CRCW060349R9FKEAHP

Vishay CRCW060349R9FKEAHP

Supplier's Site
Surface Mount Resistors - 1817979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817979
Surface Mount Resistors 1817979
Vishay CRCW060349R9FKEAHP

Vishay CRCW060349R9FKEAHP

Supplier's Site
Surface Mount Resistors - 1702015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1702015
Surface Mount Resistors 1702015
Vishay CRCW060349R9FKEAHP

Vishay CRCW060349R9FKEAHP

Supplier's Site
Chip Resistor - Surface Mount - 541-49.9SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9SCT-ND
Chip Resistor - Surface Mount 541-49.9SCT-ND
49.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9STR-ND
Chip Resistor - Surface Mount 541-49.9STR-ND
49.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9SDKR-ND
Chip Resistor - Surface Mount 541-49.9SDKR-ND
49.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES SMD 49.9 OHM 1% 1/4W 0603 - 873-CRCW060349R9FKEAHP - Utmel Electronic Limited
Hong Kong, China
RES SMD 49.9 OHM 1% 1/4W 0603
873-CRCW060349R9FKEAHP
RES SMD 49.9 OHM 1% 1/4W 0603 873-CRCW060349R9FKEAHP
RES SMD 49.9 OHM 1% 1/4W 0603

RES SMD 49.9 OHM 1% 1/4W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRCW060349R9FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060349R9FKEAHP
Chip Resistor - Surface Mount CRCW060349R9FKEAHP
RES SMD 49.9 OHM 1% 1/3W 0603

RES SMD 49.9 OHM 1% 1/3W 0603

Supplier's Site Datasheet
Res, Aec-Q200, 49R9, 1%, 0.33W, 0603 Rohs Compliant Vishay - 84AH5237 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 49R9, 1%, 0.33W, 0603 Rohs Compliant Vishay
84AH5237
Res, Aec-Q200, 49R9, 1%, 0.33W, 0603 Rohs Compliant Vishay 84AH5237
RES, AEC-Q200, 49R9, 1%, 0.33W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 49R9, 1%, 0.33W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 49R9, 1%, 0.33W, Thick Film, Smd; Resistance Vishay - 85AJ1024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.33W, Thick Film, Smd; Resistance Vishay
85AJ1024
Res, 49R9, 1%, 0.33W, Thick Film, Smd; Resistance Vishay 85AJ1024
RES, 49R9, 1%, 0.33W, THICK FILM, SMD; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 49R9, 1%, 0.33W, THICK FILM, SMD; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:330mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 49R9, 0603; Resistance Vishay - 24T7182 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 49R9, 0603; Resistance Vishay
24T7182
Res, Aec-Q200, Thick Film, 49R9, 0603; Resistance Vishay 24T7182
RES, AEC-Q200, THICK FILM, 49R9, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 49R9, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW060349R9FKEAHP 8206861 8206861P 541-49.9SCT-ND 873-CRCW060349R9FKEAHP CRCW060349R9FKEAHP 84AH5237 85AJ1024 24T7182
Product Name RES 49.9 OHM .25W 1% 0603 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES SMD 49.9 OHM 1% 1/4W 0603 Chip Resistor - Surface Mount Res, Aec-Q200, 49R9, 1%, 0.33W, 0603 Rohs Compliant Vishay Res, 49R9, 1%, 0.33W, Thick Film, Smd; Resistance Vishay Res, Aec-Q200, Thick Film, 49R9, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.3330 watts 0.2500 watts 0.3330 to 0.3333 watts 0.3300 watts 0.3333 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details