The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, features a resistance value of 49.9 Ohms with a power rating of 100 mW and a tolerance of 1%. It is designed to operate at a maximum voltage of 75 V and is compliant with RoHS standards. This resistor is characterized by its stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for both lead-free and lead-containing soldering processes due to its pure tin solder contacts on a nickel barrier layer. The resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It is packaged in a 0603 size format, making it compatible with various PCB designs.
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 49.9ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW060349R9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 49.9ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 49.9ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060349R9FKEA can be used for catalog matching and distributor lookup.
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
RES SMD 49.9 OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW060349R9FKEA | 541-49.9HTR-ND | 52-CRCW060349R9FKEA | 6790459 | 1817880 | 61M5397 | CRCW060349R9FKEA |
| Product Name | CRCW060349R9FKEA | Chip Resistor - Surface Mount | SMD 0.1W 49.9ohm 75V Resistor | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD) | ||
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | Automotive; General Use | ||||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | ||
| Resistance Range | 49.9 ohms | 49.9 ohms | 49.9 ohms | 49.9 ohms |