Vishay Precision Group Chip Resistor - Surface Mount CRCW060349K9FKTA

Description
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3002-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3002-6-ND
Chip Resistor - Surface Mount 541-3002-6-ND
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3002-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3002-2-ND
Chip Resistor - Surface Mount 541-3002-2-ND
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3002-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3002-1-ND
Chip Resistor - Surface Mount 541-3002-1-ND
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 49.9K OHM 1/10W 1% 0603 SMD - CRCW060349K9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/10W 1% 0603 SMD
CRCW060349K9FKTA
RES 49.9K OHM 1/10W 1% 0603 SMD CRCW060349K9FKTA
RES 49.9Kohm 1/10W 1% 0603 SMD

RES 49.9Kohm 1/10W 1% 0603 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J4254 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4254
Thick Film Chip Resistor; Resistance Vishay 07J4254
Thick Film Chip Resistor; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Res, 49.9Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK8622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49.9Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK8622
Res, 49.9Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK8622
RES, 49.9KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: NO

RES, 49.9KOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3002-6-ND CRCW060349K9FKTA 07J4254 33AK8622
Product Name Chip Resistor - Surface Mount RES 49.9K OHM 1/10W 1% 0603 SMD Thick Film Chip Resistor; Resistance Vishay Res, 49.9Kohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details