Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060349K9FKEAHP

Description
49.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
49.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-49.9KSCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KSCT-ND
Chip Resistor - Surface Mount 541-49.9KSCT-ND
49.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KSTR-ND
Chip Resistor - Surface Mount 541-49.9KSTR-ND
49.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KSDKR-ND
Chip Resistor - Surface Mount 541-49.9KSDKR-ND
49.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

49.9 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 49.9K OHM .25W 1% 0603 SMD - CRCW060349K9FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM .25W 1% 0603 SMD
CRCW060349K9FKEAHP
RES 49.9K OHM .25W 1% 0603 SMD CRCW060349K9FKEAHP
RES 49.9Kohm .25W 1% 0603 SMD

RES 49.9Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060349K9FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060349K9FKEAHP
Chip Resistor - Surface Mount CRCW060349K9FKEAHP
RES SMD 49.9K OHM 1% 1/3W 0603

RES SMD 49.9K OHM 1% 1/3W 0603

Supplier's Site Datasheet
Res, 49.9 Kohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay - 33AK3041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49.9 Kohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay
33AK3041
Res, 49.9 Kohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay 33AK3041
RES, 49.9 KOHM, AEC-Q200, 0.33W, 0603 ROHS COMPLIANT: YES

RES, 49.9 KOHM, AEC-Q200, 0.33W, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-49.9KSCT-ND CRCW060349K9FKEAHP CRCW060349K9FKEAHP 33AK3041
Product Name Chip Resistor - Surface Mount RES 49.9K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Res, 49.9 Kohm, Aec-Q200, 0.33W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details