Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060349K9FKEAC

Description
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3989-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3989-1-ND
Chip Resistor - Surface Mount 541-3989-1-ND
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3989-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3989-2-ND
Chip Resistor - Surface Mount 541-3989-2-ND
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3989-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3989-6-ND
Chip Resistor - Surface Mount 541-3989-6-ND
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 49.9kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW060349K9FKEAC - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 49.9kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW060349K9FKEAC
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 49.9kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW060349K9FKEAC
100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 49.9kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 49.9kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 541-3989-1-ND 17930-CRCW060349K9FKEAC
Product Name Chip Resistor - Surface Mount 100mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 49.9kΩ 0603 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details