Vishay Precision Group Chip Resistor - Surface Mount CRCW060349K9FKEA

Description
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-49.9KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KHCT-ND
Chip Resistor - Surface Mount 541-49.9KHCT-ND
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KHDKR-ND
Chip Resistor - Surface Mount 541-49.9KHDKR-ND
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KHTR-ND
Chip Resistor - Surface Mount 541-49.9KHTR-ND
49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790456
Surface Mount Resistors 6790456
Vishay CRCW060349K9FKEA

Vishay CRCW060349K9FKEA

Supplier's Site
Surface Mount Resistors - 1817845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817845
Surface Mount Resistors 1817845
Vishay CRCW060349K9FKEA

Vishay CRCW060349K9FKEA

Supplier's Site
Surface Mount Resistors - 1694408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694408
Surface Mount Resistors 1694408
Vishay CRCW060349K9FKEA

Vishay CRCW060349K9FKEA

Supplier's Site
Automotive 75V Resistor - 52-CRCW060349K9FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V Resistor
52-CRCW060349K9FKEA
Automotive 75V Resistor 52-CRCW060349K9FKEA
0603 Thick Film Resistor, 49.9kΩ, 1%, 75V, 100ppm, AEC-Q200 Product overview: CRCW060349K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060349K9FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 49.9kΩ, 1%, 75V, 100ppm, AEC-Q200 Product overview: CRCW060349K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060349K9FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1053081-CRCW060349K9FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1053081-CRCW060349K9FKEA
Resistors - Chip Resistor - Surface Mount 1053081-CRCW060349K9FKEA
Win Source Part Number: 1053081-CRCW060349K9 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 49.9 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): MCWR06X4992FTL; RC0603FR-0749K9L; RK73H1JTTD4992F; AC0603FR-0749K9L; RC0603FR-1349K9L; ERJ-3EKF4992V; CRCW060352K3FKEACRCW 060349K9FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D11/CRCW0603 100 49K9 1% ET1 E3,541-49.9KHTR,541- 49.9KHDKR,541-49.9KH CT,Q6936817BL Base Product Number: CRCW0603

Win Source Part Number: 1053081-CRCW060349K9FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 49.9 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): MCWR06X4992FTL; RC0603FR-0749K9L; RK73H1JTTD4992F; AC0603FR-0749K9L; RC0603FR-1349K9L; ERJ-3EKF4992V; CRCW060352K3FKEACRCW060349K9FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D11/CRCW0603 100 49K9 1% ET1 E3,541-49.9KHTR,541-49.9KHDKR,541-49.9KHCT,Q6936817BL
Base Product Number: CRCW0603

Buy Now Datasheet
CRCW060349K9FKEA - CRCW060349K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060349K9FKEA
CRCW060349K9FKEA
CRCW060349K9FKEA CRCW060349K9FKEA
CRCW060349K9FKEA

CRCW060349K9FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060349K9FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060349K9FKEA
Chip Resistor - Surface Mount CRCW060349K9FKEA
RES SMD 49.9K OHM 1% 1/10W 0603

RES SMD 49.9K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 49K9, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8564 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49K9, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8564
Res, Thick Film, 49K9, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8564
RES, THICK FILM, 49K9, 1%, 0.1W, 0603, REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

RES, THICK FILM, 49K9, 1%, 0.1W, 0603, REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 73T8719 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
73T8719
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 73T8719
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-49.9KHCT-ND 6790456 1817845 52-CRCW060349K9FKEA 1053081-CRCW060349K9FKEA CRCW060349K9FKEA CRCW060349K9FKEA 52K8564 73T8719
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Automotive 75V Resistor Resistors - Chip Resistor - Surface Mount CRCW060349K9FKEA Chip Resistor - Surface Mount Res, Thick Film, 49K9, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details