Vishay Intertechnology, Inc. RES 49.9K OHM 1/10W .5% 0603 SMD CRCW060349K9DHEAP

Description
RES 49.9Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 49.9Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/10W .5% 0603 SMD - CRCW060349K9DHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/10W .5% 0603 SMD
CRCW060349K9DHEAP
RES 49.9K OHM 1/10W .5% 0603 SMD CRCW060349K9DHEAP
RES 49.9Kohm 1/10W .5% 0603 SMD

RES 49.9Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-49.9KAYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KAYTR-ND
Chip Resistor - Surface Mount 541-49.9KAYTR-ND
49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KAYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KAYDKR-ND
Chip Resistor - Surface Mount 541-49.9KAYDKR-ND
49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9KAYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9KAYCT-ND
Chip Resistor - Surface Mount 541-49.9KAYCT-ND
49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060349K9DHEAP 541-49.9KAYTR-ND
Product Name RES 49.9K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 49900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9780 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers