Vishay Precision Group Automotive 75V 0.25W Resistor CRCW0603499RFKEAHP

Description
0603 499R 1% Thick Film Resistor, 75V, 0.25W, AEC-Q200 Product overview: CRCW0603499RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603499RFKEAH P can be used for catalog matching and distributor lookup.
Request a Quote
Description
0603 499R 1% Thick Film Resistor, 75V, 0.25W, AEC-Q200 Product overview: CRCW0603499RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603499RFKEAH P can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW0603499RFKEAHP is a surface mount chip resistor from the CRCW-HP series, designed for high power applications. It features a resistance value of 499 Ohms with a tolerance of ±1%. The resistor has a rated power dissipation of 0.333W and operates within a temperature range of -55°C to +155°C. It is AEC-Q200 qualified, making it suitable for automotive applications. The component is packaged in a 0603 (1608 metric) format, with a quantity of 5000 per reel. This resistor is noted for its excellent pulse load capability and stability, making it a reliable choice for power measurement electronics and battery management systems.

Datasheet Summary
Powered by GS/AI

The CRCW0603499RFKEAHP is a surface mount chip resistor from the CRCW-HP series, designed for high power applications. It features a resistance value of 499 Ohms with a tolerance of ±1%. The resistor has a rated power dissipation of 0.333W and operates within a temperature range of -55°C to +155°C. It is AEC-Q200 qualified, making it suitable for automotive applications. The component is packaged in a 0603 (1608 metric) format, with a quantity of 5000 per reel. This resistor is noted for its excellent pulse load capability and stability, making it a reliable choice for power measurement electronics and battery management systems.

Suppliers

Company
Product
Description
Supplier Links
Automotive 75V 0.25W Resistor - 52-CRCW0603499RFKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 0.25W Resistor
52-CRCW0603499RFKEAHP
Automotive 75V 0.25W Resistor 52-CRCW0603499RFKEAHP
0603 499R 1% Thick Film Resistor, 75V, 0.25W, AEC-Q200 Product overview: CRCW0603499RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603499RFKEAH P can be used for catalog matching and distributor lookup.

0603 499R 1% Thick Film Resistor, 75V, 0.25W, AEC-Q200 Product overview: CRCW0603499RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603499RFKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8206868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206868
Surface Mount Resistors 8206868
Vishay CRCW0603499RFKEAHP

Vishay CRCW0603499RFKEAHP

Supplier's Site
Surface Mount Resistors - 1817856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1817856
Surface Mount Resistors 1817856
Vishay CRCW0603499RFKEAHP

Vishay CRCW0603499RFKEAHP

Supplier's Site
Surface Mount Resistors - 1702018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1702018
Surface Mount Resistors 1702018
Vishay CRCW0603499RFKEAHP

Vishay CRCW0603499RFKEAHP

Supplier's Site
RES 499 OHM .25W 1% 0603 SMD - CRCW0603499RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM .25W 1% 0603 SMD
CRCW0603499RFKEAHP
RES 499 OHM .25W 1% 0603 SMD CRCW0603499RFKEAHP
RES 499ohm .25W 1% 0603 SMD

RES 499ohm .25W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603499RFKEAHP
915864-CRCW0603499RFKEAHP
Chip Resistor - Surface Mount - CRCW0603499RFKEAHP 915864-CRCW0603499RFKEAHP
Manufacturer: Vishay Win Source Part Number: 915864-CRCW0603499RF KEAHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 499 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-499SDKR, 541-499SCT, 541-499STR

Manufacturer: Vishay
Win Source Part Number: 915864-CRCW0603499RFKEAHP
Series: CRCW-HP
Operating Temperature Range: -55°C ~ 155°C
Features: 499 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-499SDKR, 541-499SCT, 541-499STR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499SCT-ND
Chip Resistor - Surface Mount 541-499SCT-ND
499 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499STR-ND
Chip Resistor - Surface Mount 541-499STR-ND
499 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-499SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-499SDKR-ND
Chip Resistor - Surface Mount 541-499SDKR-ND
499 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

499 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 499R, 0603; Resistance Vishay - 65AC3405 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 499R, 0603; Resistance Vishay
65AC3405
Res, Aec-Q200, Thick Film, 499R, 0603; Resistance Vishay 65AC3405
RES, AEC-Q200, THICK FILM, 499R, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 499R, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 499R, 0603; Resistance Vishay - 24T7183 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 499R, 0603; Resistance Vishay
24T7183
Res, Aec-Q200, Thick Film, 499R, 0603; Resistance Vishay 24T7183
RES, AEC-Q200, THICK FILM, 499R, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 499R, 0603; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603499RFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603499RFKEAHP
Chip Resistor - Surface Mount CRCW0603499RFKEAHP
RES SMD 499 OHM 1% 1/3W 0603

RES SMD 499 OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW0603499RFKEAHP 8206868 1817856 CRCW0603499RFKEAHP 915864-CRCW0603499RFKEAHP 541-499SCT-ND 65AC3405 CRCW0603499RFKEAHP
Product Name Automotive 75V 0.25W Resistor Surface Mount Resistors Surface Mount Resistors RES 499 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount - CRCW0603499RFKEAHP Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 499R, 0603; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 499 ohms 499 ohms 499 ohms 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data